EN
  • EN
  • DE

SY100E431JC

Part No SY100E431JC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE TRPL 1BIT 28PLCC  /  Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100E
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 132 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100E431
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258791-SY100E431JC
Ultra Librarian 3D Model Ultra Librarian SY100E431JC CAD Model

Description

The SY100E431JC from Microchip Technology is an advanced high-speed differential receiver/driver designed to meet the stringent requirements of high-speed data transmission systems. This precision device is part of Microchip's high-performance ECLinPS MAX™ family, offering a combination of high speed and low power consumption, making it an ideal choice for interfacing with high-speed digital systems.

Key Features:

  • High-Speed Operation: The SY100E431JC operates at exceptional speeds, ensuring rapid data processing and transmission for critical applications.
  • 3.3V Power Supply: Optimized for low-voltage operation, it requires a 3.3V power supply, which helps in reducing overall power consumption.
  • Differential PECL Inputs and Outputs: The device features differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, providing improved noise immunity and signal integrity over single-ended signaling.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, making it suitable for various operating environments.
  • Output Enable Function: The SY100E431JC includes an output enable function that allows the user to put the outputs into a high impedance state, offering greater flexibility in system design.

Applications:

The SY100E431JC is versatile and can be used in a wide array of applications, including:

  • High-speed data communication and processing systems
  • Automated test equipment
  • Backplane interfacing
  • Telecommunications and networking equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY100E431JC is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for mission-critical systems.

Conclusion:

With its robust feature set and reliable performance, the SY100E431JC from Microchip Technology stands out as a superior choice for designers seeking a high-speed 3.3V differential receiver/driver. Its integration into your system will ensure a seamless and efficient operation, keeping your data moving quickly and reliably.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess