EN
  • EN
  • DE

SY100S341FC

Part No SY100S341FC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTER | IC D-TYPE POS TRG SNGL 24CERPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-CQFlatpack, Cerpack
Family Part Number 100S341
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1262908-SY100S341FC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S341FC CAD Model

Description

Microchip Technology SY100S341FC: High-Speed Quad TTL-to-PECL Translator

The SY100S341FC from Microchip Technology is a high-performance, quadruple TTL-to-PECL (Positive Emitter-Coupled Logic) translator designed to meet the demanding needs of high-speed communication and data processing applications. This device is part of Microchip's SY100S series, which is well-regarded for its precision and reliability in converting logic level signals.

Key Features

  • High-Speed Operation: The SY100S341FC is capable of handling fast signal transitions, making it suitable for applications requiring high data rates.
  • Quad Translator: This device includes four independent translators, allowing for the simultaneous conversion of multiple TTL signals to PECL levels.
  • Wide Voltage Range: It operates over a broad range of supply voltages, accommodating various system requirements.
  • Temperature Range: The SY100S341FC is designed to perform reliably across a wide temperature range, ensuring stability in diverse operating environments.
  • Package Options: Available in a compact and surface-mountable package, it is suitable for space-constrained applications.

Applications

The SY100S341FC is ideal for use in a variety of high-speed digital systems, including:

  • Telecommunication infrastructure
  • Networking equipment
  • High-speed computer servers
  • Signal integrity conversion circuits
  • Test and measurement instruments

Performance and Quality

Microchip Technology's commitment to quality ensures that the SY100S341FC meets stringent performance criteria. The device's fast propagation delay and minimal skew contribute to system timing accuracy and data integrity. Additionally, the SY100S341FC is fabricated using advanced semiconductor processes, which enhance its speed and reliability.

For engineers and designers looking for a robust and efficient solution to interface TTL logic with PECL systems, the SY100S341FC offers a blend of performance, flexibility, and reliability. With Microchip's reputation for excellence in the semiconductor industry, you can trust the SY100S341FC to be a valuable component in your high-speed digital designs.

You May Also Be Interested in

Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4578 $59.6624
19+ $6.1192 $116.2648
30+ $5.9286 $177.8580
41+ $5.7369 $235.2129
53+ $5.5452 $293.8956
70+ $4.9723 $348.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess