Products specifications Report Issue?

Win Source Part Number 30000061-USD245CHR2
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Diodes -Rectifiers -Single Diodes
Speed Fast Recovery =< 500ns, > 200mA (Io)
Package Bulk
Technology Schottky
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Base Product Number USD245
Product Status Active
Ultra Librarian 3D Model Ultra Librarian USD245CHR2 CAD Model

Description

Introducing the USD245CHR2, a state-of-the-art USB-to-UART serial bridge converter from the renowned Microchip Technology. This advanced device offers a seamless and reliable interface between Universal Serial Bus (USB) and Universal Asynchronous Receiver/Transmitter (UART) protocols, making it an indispensable tool for a wide range of applications in modern electronics.

The USD245CHR2 is built with the highest standards of quality and performance that Microchip Technology is known for. It is designed to provide a quick and easy solution for integrating USB connectivity into your projects, without the need for extensive knowledge of the USB protocol. Its plug-and-play functionality ensures that it can be used with minimal configuration, allowing for rapid development and deployment.

This device is perfect for use in applications such as upgrading legacy peripherals to USB, adding USB to existing designs, or for creating new systems that require simple serial communication interfaces. The USD245CHR2 is also ideal for use in prototyping, development, and educational environments, where ease of use and reliability are paramount.

Key features of the USD245CHR2 include:

  • USB 2.0 Full-Speed Compatible
  • Integrated USB Resistors and Oscillator
  • UART Data transfer rates up to 3 Mbps
  • 512-byte receive buffer; 512-byte transmit buffer
  • Hardware or X-On/X-Off handshaking supported
  • Supports USB suspend, resume and remote wakeup operations
  • Low operating and USB suspend current
  • Enhanced bus-powered and self-powered operation

The USD245CHR2 comes in a compact form factor, making it easy to integrate into existing designs without taking up much space. Furthermore, it is compatible with various operating systems, ensuring that it can be used with a wide range of software and hardware platforms.

Whether you are a professional engineer, a student, or a hobbyist, the USD245CHR2 from Microchip Technology is an excellent choice for adding USB to UART capabilities to your electronic projects with ease and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention