Products specifications

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 63MHz Center
Bandwidth 4MHz
Filter Type Band Pass
Insertion Loss 5dB
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.826" L x 0.472" W (20.98mm x 11.99mm)
Height (Max) 0.220" (5.59mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913407-BPF-B63+
Ultra Librarian 3D Model Ultra Librarian BPF-B63+ CAD Model

Description

The 913407-BPF-B63+ is a band pass RF filter designed for use in electronic systems.

  • Frequency: 63MHz
  • Insertion Loss: 5dB
  • Mounting Type: Surface Mountable
  • Package Size: 0.826" L x 0.472" W (20.98mm x 11.99mm)
  • Package: Tape & Reel
  • Standard Package: 500 pcs
  • Height: 0.220" (5.59mm)
  • Bandwidth: 4MHz
  • Product Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

TDK Corporation
RF FILTER 914.5MHZ/1.915GHZ 0805 / Multilayer Band Pass Filter (Balance Output Type) (2in1)
Lowest to $0.0485
ECAD model for DEA211898BT-9033B1
TDK Corporation
RF FILTER LOW PASS MULT LAY 0603
Lowest to $0.0646
ECAD model for DEA162170LT-5039A5
Pulse
FILTER BAND PASS 5G WLAN
Lowest to $0.0434
ECAD model for BPF1608LM09R5000A
Walsin Technology Corporation
BAND PASS FILTER
Need more? Email Us
ECAD model for RFBPF1109060A28Q1C
Pulse
BAND-PASS FILTER 2.4GHZ
Need more? Email Us
ECAD model for BPF2012LL03R2400A
AVX Corporation
RF FILTER LOW PASS 2.15GHZ 0805
Lowest to $1.0969
ECAD model for LP0805A2150AWTR
Walsin Technology Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.4 GHz ISM Band Working Frequency
Need more? Email Us
ECAD model for RFBPF2520070AMT
TDK Corporation
MULTILAER BPF WIFI 5G C-BAND
Lowest to $0.1419
ECAD model for DEA166200BT-2356A3
Murata Electronics North America
RF FILTER LOW PASS 1.907GHZ 0805
Lowest to $0.1667
ECAD model for LFL211G90TC1A008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0126 $61.0126
2+ $50.0616 $100.1232
4+ $48.4972 $193.9888
5+ $46.9328 $234.6640
6+ $45.3684 $272.2104
8+ $40.6751 $325.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 211 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention