EN
  • EN
  • DE

DEA211898BT-9033B1

Part No DEA211898BT-9033B1
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER 914.5MHZ/1.915GHZ 0805 / Multilayer Band Pass Filter (Balance Output Type) (2in1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Packaging Reel
Frequency 914.5MHz Center, 1.915GHz Center
Bandwidth 91MHz, 220MHz
Filter Type Balance
Insertion Loss 1.5dB, 1.9dB
Mounting Style SMD
Manufacturer Package 0805 (2012 Metric), 10 PC Pad
Dimension 0.079" L x 0.059" W (2.00mm x 1.50mm)
Height (Maximum) 0.047" (1.20mm)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804486-DEA211898BT-9033B1
Ultra Librarian 3D Model Ultra Librarian DEA211898BT-9033B1 CAD Model

Description

The TDK Corporation DEA211898BT-9033B1 is a balance filter that operates at a center frequency of 914.5MHz and 1.915GHz.

  • Insertion Loss (914.5MHz): 1.5dB
  • Insertion Loss (1.915GHz): 1.9dB
  • Bandwidth (914.5MHz): 91MHz
  • Bandwidth (1.915GHz): 220MHz
  • Package: 0805 (2012 Metric)
  • Number of PC pads: 10
  • Height: 0.047" (1.20mm)
  • Mounting: SMD
  • Packaging: Reel
  • Popularity: Medium
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0845 $50.2775
1,265+ $0.0792 $100.1880
1,965+ $0.0765 $150.3225
2,810+ $0.0712 $200.0720
3,650+ $0.0685 $250.0250
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,020 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess