Products specifications

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3GHz ~ 8GHz
Phase Difference 12°
Insertion Loss (Max) 1.9dB
Return Loss (Min) 10dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 711511-NCS2-83+
Ultra Librarian 3D Model Ultra Librarian NCS2-83+ CAD Model

Description

The Mini-Circuits 711511-NCS2-83+ is a Balun designed for RF and wireless applications.

  • Frequency Range: 3GHz to 8GHz
  • Phase Difference: 12 degrees
  • Insertion Loss: 1.9dB max
  • Return Loss: 10dB min
  • Mounting: Surface mountable
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Standard Package: 2,000 pcs

You May Also Be Interested in

MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
ECAD model for MABA-011056
MACOM Technology Solutions
BALUN,1:2TXLINE,20-4000MHZ,CERAM
Lowest to $8.8637
ECAD model for MABA-011100
Pulse
1608 B40(2300-2400MHZ), B41(2496
Need more? Email Us
ECAD model for BLN1608LWKKR2500L
MACOM Technology Solutions
2-20 GHZ 1:2 BALUN
Need more? Email Us
ECAD model for MABA-011125-TR0500
Pulse
0605 1.8-2.0GHZ BLN TYPEYJ
Need more? Email Us
ECAD model for BLN0605LWYJR1880L
Pulse
BALUN 5MHZ-200MHZ 1:1 6SMD
Need more? Email Us
ECAD model for CX2147NL
Pulse
BALUN 250KHZ-500MHZ 5SMD MODULE
Need more? Email Us
ECAD model for CX2049LNL
Pulse
2012 650MHZ BALUN TYPEKR
Need more? Email Us
ECAD model for BLN2012LWKRR0650L
MACOM Technology Solutions
1:1.33 TRANSMISSION LINE TRANSFO
Need more? Email Us
ECAD model for MABA-011010

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3006 $50.6132
53+ $1.8877 $100.0481
83+ $1.8287 $151.7821
114+ $1.7697 $201.7458
147+ $1.7107 $251.4729
196+ $1.5338 $300.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention