EN
  • EN
  • DE
  • IT

DM240004

Part No DM240004
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PIC24F CURIOSITY EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Bulk
Product Status Active
Type MCU 16-Bit
Core Processor PIC
Platform PIC24F Curiosity
Utilized IC / Part PIC24F
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System mikroBUS Click
Suggested Programming Environment MPLAB X
Note -
Base Product Number DM240004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1366684-DM240004
Ultra Librarian 3D Model Ultra Librarian DM240004 CAD Model

Description

Microchip Technology DM240004 - MPLAB Starter Kit for PIC24F MCUs

The DM240004 from Microchip Technology is a comprehensive development kit designed for starters and experienced developers alike, aiming to streamline the development process for applications using PIC24F Microcontrollers. This starter kit serves as an excellent entry point for those looking to harness the power and flexibility of the PIC24F series.

Key Features

  • Integrated Debugger/Programmer: The kit includes an onboard debugger and programmer, eliminating the need for additional hardware to program and debug the MCU, thus providing a seamless and cost-effective development experience.
  • Extensive Example Code: Bundled with a rich set of example projects, the DM240004 kit helps to kickstart development and reduce time-to-market by providing practical code implementations that can be used as starting points for a variety of applications.
  • User Interface: Equipped with a user-friendly interface that includes a USB connection, an LCD display, and a joystick, this starter kit offers an interactive way to develop and test user interfaces for embedded applications.
  • Connectivity: The kit supports USB connectivity and is designed with an expansion connector, making it easy to connect to additional hardware and peripherals for extended functionalities.

Benefits

The MPLAB Starter Kit for PIC24F MCUs is an ideal platform for developing low-power and connectivity applications. It allows developers to leverage Microchip's well-known MPLAB Integrated Development Environment (IDE) and software tools, offering a familiar and powerful environment for software development.

Furthermore, the DM240004 is designed with a focus on ease-of-use and rapid prototyping. Its comprehensive feature set enables developers to explore the capabilities of PIC24F microcontrollers in depth, including their low-power management options and advanced peripherals. Whether you are working on consumer electronics, Internet of Things (IoT) devices, industrial control systems, or any other application that requires a robust microcontroller platform, the DM240004 MPLAB Starter Kit is an excellent choice to accelerate your development process.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G491RE EVAL BRD
Lowest to $32.8579
Microchip Technology
SAM9X60-CURIOSITY / SAM9X60 Curiosity SAM9 ARM926EJ-S MPU Embedded Evaluation Board
Need more? Email Us
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7542 $80.7542
2+ $66.2599 $132.5198
4+ $64.1892 $256.7568
5+ $62.1187 $310.5935
6+ $60.0480 $360.2880
8+ $53.8362 $430.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess