EN
  • EN
  • DE

NUCLEO-G431RB

Part No NUCLEO-G431RB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32G431RB EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-64
Utilized IC / Part STM32G431
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32G431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366695-NUCLEO-G431RB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-G431RB CAD Model

Description

STMicroelectronics NUCLEO-G431RB Development Board

The NUCLEO-G431RB from STMicroelectronics is a robust development tool for hobbyists, engineers, and professionals to explore the capabilities of the STM32G431RB microcontroller. This powerful platform is part of the STM32 Nucleo family, designed to support users in developing innovative applications with ease and flexibility.

The STM32G431RB microcontroller at the heart of the NUCLEO-G431RB board features an Arm® Cortex®-M4 core with a FPU, running up to 170 MHz. With its high computing power, the board is suitable for a wide range of applications, from simple embedded systems to complex, performance-intensive applications.

The board offers a range of features that make it an ideal choice for rapid prototyping. It includes 128 KB of Flash memory and 32 KB of SRAM, providing ample space for your applications. Additionally, the NUCLEO-G431RB supports various forms of communication, including I2C, SPI, and USART interfaces, as well as a USB connection for easy programming and debugging.

One of the key advantages of the NUCLEO-G431RB is its compatibility with both the ST-LINK/V2-1 debugger/programmer and the Arduino Uno V3 connectivity support. This allows users to expand the functionality of the board with a wide array of Arduino shields and STMod+ connectors. Moreover, it comes with comprehensive free software libraries and examples available with the STM32Cube MCU Package.

The board is equipped with an LED and two push-buttons (user and reset) for simple user interface operations. Its flexible power supply options include support for USB VBUS or an external source, making it convenient for various project environments.

For developers looking to dive deeper into the STM32 ecosystem, the NUCLEO-G431RB development board provides a seamless experience with its integrated development environment (IDE) support, including IAR, Keil, and GCC-based IDEs. This ensures that users can develop, compile, and debug their applications within their preferred environment.

Whether you're prototyping for a personal project or developing a commercial product, the NUCLEO-G431RB development board is a versatile and cost-effective solution that offers the quality and reliability expected from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess