Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 30MHz ~ 2.7GHz
P1dB 30.4dBm
Gain 12.7dB
Noise Figure 5.4dB
RF Type CATV, LTE
Voltage - Supply 11V
Current - Supply 350mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Supplier Device Package 8-DFN (4.9x6)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847101-PHA-202+
Ultra Librarian 3D Model Ultra Librarian PHA-202+ CAD Model

Description

The PHA-202+ is an RF amplifier from Mini-Circuits. It falls under the category of RF amplifiers and is designed for CATV and LTE applications.

  • Applications: CATV and LTE
  • Packaging: Tape and Reel
  • Standard Package: 2,000 pieces
  • Test Frequency: 1GHz
  • Frequency Range: 30MHz to 2.7GHz
  • Gain: 12.7dB
  • Noise Figure: 5.4dB
  • Current Supply: 350mA
  • P1dB: 30.4dBm
  • RF Types: CATV and LTE
  • Voltage Supply: 11V
  • Mounting Type: Surface Mount
  • Package/Case: 8-TDFN Exposed Pad
  • Supplier Device Package: 8-DFN (4.9x6)

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,SURFACE MOUNT / RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
Need more? Email Us
ECAD model for SMA6011
RF Micro Devices
DC-5500 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULR 0HZ-5.5GHZ SOT363
Lowest to $0.7529
ECAD model for SGA-3363
Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
ECAD model for SKY66397-12
Mini-Circuits
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Lowest to $3.8416
ECAD model for ERA-21SM+
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
ECAD model for AFEM-9100-SG1
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
ECAD model for MAAM-011109-DIE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9446 $54.7230
12+ $8.9802 $107.7624
18+ $8.6996 $156.5928
24+ $8.4190 $202.0560
31+ $8.1383 $252.2873
42+ $7.2964 $306.4488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,445 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention