Products specifications

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Active
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 60
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.8mm
Height Above Board 0.026" (0.65mm)
Win Source Part Number 1005912-5037726010
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 5037726010 CAD Model

Description

The Molex, LLC 1005912-5037726010 is a connector with 60 positions and a pitch of 0.016" (0.40mm).

  • Positions: 60 positions
  • Pitch: 0.016" (0.40mm)
  • Feature: Solder retention
  • Type: Receptacle with outer shroud contacts
  • Rows: Two rows
  • Contact Finish: Gold contact finish
  • Mated Stacking Heights: 0.8mm
  • Height Above Board: 0.026" (0.65mm)
  • Mounting: Surface mounted
  • Packaging: Reel-TR
  • Family: Connectors, Interconnects
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 34POS 2.00MM / 34 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.7590
ECAD model for 1-1827863-7
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to $2.3637
ECAD model for 1-1827875-0
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to $0.1790
ECAD model for 48254-000LF
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to $2.5740
ECAD model for 1-917807-3
Hirose Electric Co Ltd
CONN RCPT HSG 7POS 2.00MM / 7 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.0909
ECAD model for DF3-7S-2C
TE Connectivity
CONN TAB CRIMP TIN / Tab Contact Tin Crimp
Need more? Email Us
ECAD model for 353537-1
JST Sales America Inc.
CONN SOCKET 4POS IDC 26AWG TIN
Need more? Email Us
ECAD model for 04KR-D6S-P
TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to $0.2444
ECAD model for 640454-8
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to $2.2126
ECAD model for 1-179277-2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention