Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1134381-A1040D
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1040D CAD Model

Description

The A1040D is a power transistor designed and manufactured by NEC.

  • Manufacturer: NEC
  • Type: Power Transistor
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Suitability: Suitable for a wide range of electronic applications
  • Versatility: Versatile component that can be used in various electronic devices

You May Also Be Interested in

Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST2202
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Lowest to $1.0920
ECAD model for TCPT1600X01
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE3M
Need more? Email Us
ECAD model for PM-L44-C3
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-Y44P-C3
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-T44
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.157" (4mm) Phototransistor Slotted Module
Need more? Email Us
ECAD model for ITR9702-F
Sharp Microelectronics
SENSOR OPTO SLOT 3MM DARL THRU
Lowest to $5.4849
ECAD model for GP1L52VJ000F
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Lowest to $17.5489
ECAD model for OPB840W11Z
TT Electronics
SENSOR OPT SLOT 2 NPN PCB MOUNT
Lowest to $11.6310
ECAD model for OPB822SD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention