Products specifications

Manufacturer NEC
Win Source Part Number 1173516-FB1A4M
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FB1A4M CAD Model

Description

The NEC FB1A4M is a diode that is widely used in various electronic circuits.

  • Manufacturer: NEC
  • Supply and Demand: Balanced
  • Features: High-speed switching and low leakage current
  • Ideal Use: Rectifiers, inverters, and other high-speed applications
  • Maximum Forward Current: 1A
  • Maximum Reverse Voltage: 400V

You May Also Be Interested in

Powerbox
Overvoltage protection with auto restart
Need more? Email Us
ECAD model for C1505
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.8741
ECAD model for BYT52G
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to $16.7599
ECAD model for EDW2032BBBG-50-F
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Sony
CMOS 16-bit Single Chip Microcomputer
Need more? Email Us
ECAD model for CXP921064A
Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention