EN
  • EN
  • DE

PS2633L-E3

Part No PS2633L-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352148-PS2633L-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2633L-E3 CAD Model

Description

The PS2633L-E3 is a solid-state relay (SSR) from NEC (now CEL) designed for applications needing isolated switching. The 'L' in the name denotes a low input current, and 'E3' indicates environmental compliance, often RoHS. This device provides a robust alternative to traditional electromechanical relays, known for its durability and reliability.

Applications

  • Programmable Logic Controllers (PLCs): Used for interfacing PLC outputs to control external devices.
  • Temperature Controllers: Employed in temperature control systems for switching heating elements or cooling devices.
  • Lighting Control Systems: Integrated into lighting systems for dimming and switching lights.
  • Motor Control Circuits: Utilized for controlling small motors with isolated switching.
  • Data Acquisition Systems: Used for isolating and switching analog or digital signals in data acquisition.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Low Input Current: Requires minimal current to activate, making it suitable for low-power control signals.
  • Surface Mount Packaging: Designed for easy integration into automated assembly processes.
  • Fast Switching Speed: Provides rapid switching capabilities for responsive control.
  • Long Service Life: Solid-state design ensures extended operational life compared to mechanical relays.
  • RoHS Compliance: Meets environmental regulations for the restriction of hazardous substances.

Benefits

  • Increased Reliability: Eliminates mechanical wear and tear, resulting in a more reliable switching solution.
  • Enhanced Safety: High isolation voltage protects against electrical hazards and ground loops.
  • Reduced Power Consumption: Low input current contributes to lower overall power consumption.
  • Space Efficiency: Surface mount design allows for compact and efficient circuit layouts.
  • Simplified Manufacturing: Compatible with automated assembly processes, streamlining production.

Additional Details: The PS2633L-E3 operates by using an LED to activate a photosensitive semiconductor switch. The light from the LED triggers the switch, connecting the output terminals. Specific parameters such as output voltage, output current, and isolation voltage should be verified from the datasheet. This SSR is commonly found in compact and densely populated circuit boards.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess