Products specifications

Manufacturer NEC
Win Source Part Number 390862-UPC4744G2-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4744G2-E2 CAD Model

Description

The UPC4744G2-E2 is a low-noise operational amplifier manufactured by NEC. It is designed for applications requiring high gain, low noise, and low distortion. The device is characterized by its excellent input characteristics and stable performance over a wide range of operating conditions. This amplifier is suitable for demanding audio and instrumentation applications.

Applications:

  • Audio preamplifiers
  • Microphone amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Voltage followers

Features:

  • Low noise: Ensures clean signal amplification.
  • High open-loop gain: Provides precise signal control.
  • Low distortion: Maintains signal integrity.
  • Wide bandwidth: Supports a broad range of signal frequencies.
  • Stable operation: Offers reliable performance under various conditions.

Benefits:

  • Improved audio quality: Delivers clear and accurate sound reproduction.
  • Enhanced signal accuracy: Minimizes errors in measurement and control systems.
  • Increased system reliability: Provides stable and consistent performance.
  • Reduced component count: Streamlines circuit design.
  • Optimized performance: Ensures efficient signal processing.

Additional Details:

The UPC4744G2-E2 is typically available in a small outline package (SOP), facilitating efficient board layout and assembly. Key specifications include a low input bias current, high slew rate, and wide supply voltage range. Its low noise characteristics make it particularly well-suited for sensitive signal amplification. The device is designed for operation over a wide temperature range, ensuring reliable performance in various environmental conditions. Its high open-loop gain allows for precise control of the amplified signal, making it suitable for feedback control systems. The UPC4744G2-E2 is a versatile operational amplifier that offers excellent performance in a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U3810BM-AFNG3
STMicroelectronics
Lowest to $21.8373
ECAD model for U705
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA302HC
UTC
SINGLE INVERTER GATE
Need more? Email Us
ECAD model for U74LVC1G04L-AL5-R
UTC
Need more? Email Us
ECAD model for U74ACT14L-P14
Vishay
Need more? Email Us
ECAD model for U5546NL
Atmel
Need more? Email Us
ECAD model for U6239B-CFPG3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention