EN
  • EN
  • DE

74HC32D

Part No 74HC32D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 13ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 095214-74HC32D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC32
Introduction Date August 27, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC32D CAD Model

Description

Product Overview: 74HC32D by NXP Semiconductors

The 74HC32D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide array of electronic applications. This integrated circuit is a part of the 74HC series, which is well-regarded for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: The 74HC32D is a quad 2-input OR gate, which means it contains four independent OR gates in a single package, each with two inputs.
  • Package: It comes in a standard SO-14 (Small Outline) package, which is suitable for surface mounting and is widely used in modern electronic designs.
  • Supply Voltage Range: This device can operate with a supply voltage ranging from 2.0V to 6.0V, making it versatile for both low and standard voltage applications.
  • High-Speed Performance: It boasts a typical propagation delay of only 8ns, ensuring swift response times in circuits.
  • Output Current: The 74HC32D can provide a high output current of +/- 5.2mA, making it capable of driving multiple loads simultaneously.
  • Temperature Range: The operating temperature range of this IC is from -40°C to +125°C, which allows for its operation in extreme environmental conditions.

Applications

The 74HC32D is widely used in a variety of digital circuits. Its applications include, but are not limited to:

  • Logic function implementation
  • Signal gating
  • Input/output buffering
  • Control systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC32D is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for reliability and performance. With its robust design and NXP's reputation for excellence, the 74HC32D is a dependable choice for designers and engineers looking to incorporate a quad 2-input OR gate into their digital systems.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0808 $50.0960
1,325+ $0.0757 $100.3025
2,050+ $0.0732 $150.0600
2,945+ $0.0680 $200.2600
3,820+ $0.0655 $250.2100
4,770+ $0.0629 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,784 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess