EN
  • EN
  • DE

BC807-25

Part No BC807-25
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description PNP general purpose transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Power Dissipation .31(W)
Operating Temperature Classification Military
Operating Temp Range -55C to 15C
Number of Elements 1
Transistor Polarity PNP
Category Bipolar Small Signal
Collector Current (DC) .8(A)
Mounting Surface Mount
Collector-Emitter Voltage 45(V)
Emitter-Base Voltage 5(V)
Packaging Tape and Reel
Rad Hardened No
Frequency 1(MHz)
Pin Count 3
Package Type SOT-23
DC Current Gain 16
Win Source Part Number 096029-BC807-25
Family Name BC807-25
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BC807-25 CAD Model

Description

The BC807-25 is a high-quality PNP bipolar junction transistor (BJT) manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This transistor is designed for general-purpose switching and amplification applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Transistor Type: PNP - The BC807-25 is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter.
  • Collector-Emitter Voltage (Vceo): 45V - It can handle moderate voltage applications, which makes it suitable for various electronic circuits.
  • Collector Current (Ic): -500mA - The maximum continuous collector current rating ensures that the transistor can drive moderate loads.
  • Power Dissipation (Pd): 250mW - This rating indicates the amount of power the BC807-25 can dissipate without damage, suitable for low to medium power applications.
  • DC Current Gain (hFE): 100 to 600 - A high current gain implies that the transistor can amplify weak signals effectively.
  • Package / Case: SOT-23 - The small surface-mount package allows for a compact design in space-constrained applications.

Applications

The BC807-25 transistor is commonly used in various applications, including but not limited to:

  • Signal amplification in audio and signal processing circuits.
  • Driver stages in audio amplifiers.
  • Switching loads in power management systems.
  • Control circuits in embedded systems.

Reliability and Quality

NXP's commitment to quality ensures that the BC807-25 meets the stringent requirements of the electronics industry. Each transistor is subjected to rigorous testing and quality control measures to guarantee reliable performance in all types of environments.

Conclusion

Whether you are designing a new circuit or replacing a component in an existing one, the BC807-25 PNP transistor from NXP offers the performance and reliability you need. Its combination of features and compact form factor make it an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705,888 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess