EN
  • EN
  • DE

BF1102

Part No BF1102
Manufacturer NXP / Nexperia
Catalog RFFETs
Description Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer NXP
Win Source Part Number 234830-BF1102
Popularity Medium
Supply and Demand Status Sufficient
Family Name BF1102
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1102 CAD Model

Description

The NXP BF1102 is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. This product is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. The BF1102 is a dual-gate N-channel silicon field-effect transistor (MOSFET) that offers excellent performance in a wide range of applications.

Key Features

  • High Input Impedance: The BF1102 features a high input impedance, making it ideal for sensitive RF amplification applications.
  • Low Intermodulation Distortion: It is designed to provide low intermodulation distortion, ensuring clear and accurate signal amplification.
  • Dual-Gate Configuration: The dual-gate design allows for better control and flexibility in tuning and amplification stages.
  • Low Noise Figure: Its low noise figure makes it suitable for high-frequency applications where signal integrity is crucial.

Applications

The versatility of the NXP BF1102 allows it to be used in a variety of applications, including:

  • VHF and UHF amplifiers for television and radio broadcast receivers.
  • Mixers and oscillators in high-frequency communication equipment.
  • Input stages for low-noise RF amplifiers in professional and consumer audio-visual equipment.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 8 V Gate-Source Voltage (V<sub>GS) ±8 V Drain Current (I<sub>D) 30 mA Power Dissipation (P<sub>D) 300 mW

Quality and Reliability

NXP's BF1102 is manufactured with the highest quality standards, ensuring excellent reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Whether you're designing a sophisticated communication system, a high-fidelity audio setup, or any other application that requires superior RF performance, the NXP BF1102 is an excellent choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Broadcom Limited
RF High Linearity Mode Enhancement HEMT in SOT 89 Package
Lowest to $3.1282
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $1.0264
Broadcom Limited
Lowest to $16.3213
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess