EN
  • EN
  • DE

BF96XS

Part No BF96XS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SMT
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 752344-BF96XS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF96XS CAD Model

Description

The NXP BF96XS is a high-performance Silicon NPN bipolar junction transistor designed for a wide range of applications that require low noise and high-frequency performance. This versatile transistor is a crucial component in RF (Radio Frequency) amplification, oscillation, and mixing applications. It is particularly well-suited for mobile communications but can also be found in other electronic devices where signal integrity is paramount.

Key Features:

  • High Transition Frequency (fT): The BF96XS boasts a high transition frequency which enables efficient operation at high frequencies, making it ideal for VHF and UHF applications.
  • Low Noise Figure: The low noise figure of this transistor ensures minimal signal distortion, making it suitable for sensitive communication receivers and audio applications.
  • Excellent Gain Bandwidth Product: This parameter indicates the transistor's ability to amplify signals over a wide bandwidth, which is critical for modern high-speed communication systems.
  • Robust Voltage Handling: With its capability to handle substantial voltages, the BF96XS is designed for durability and reliability in demanding electronic circuits.

Applications:

  • RF amplifiers in mobile communication devices
  • High-frequency oscillators
  • Mixers and modulators in wireless systems
  • IF sections of communication equipment
  • Audio amplifiers with low noise requirements

The NXP BF96XS transistor is encapsulated in a convenient SOT-23 package, which allows for easy integration into a wide variety of circuit designs. Its small form factor is beneficial for space-constrained applications without compromising on performance.

With its combination of high-frequency operation, low noise, and robust construction, the NXP BF96XS is an excellent choice for designers looking to optimize their RF and audio applications for both performance and size. Whether it's for commercial or hobbyist projects, the BF96XS stands out as a reliable and efficient component for achieving superior signal processing.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess