The BUK563-100A is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This advanced power transistor is engineered to deliver efficient power conversion with a focus on minimizing energy loss, making it an ideal choice for a wide range of applications that demand reliable and efficient power management.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK563-100A boasts a very low on-state resistance, which translates to reduced conduction losses and enhanced efficiency in power switching applications.
- High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency operations, enabling better performance in power converters and inverters.
- High Current Capability: Designed to handle high currents, the BUK563-100A can support applications requiring significant power throughput without compromising performance.
- Robust Thermal Performance: The device's excellent thermal characteristics ensure it operates reliably even under high temperature conditions, contributing to the longevity of the system.
Applications
The versatility of the BUK563-100A allows it to be used in a diverse array of applications, including:
- DC to DC converters
- Switch Mode Power Supplies (SMPS)
- Motor control circuits
- Automotive systems
- Power management modules
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
33A
Power Dissipation (P<sub>D)
125W
Operating Temperature Range
-55°C to +175°C
With its robust design and superior performance, the BUK563-100A from NXP Semiconductors stands out as a reliable and efficient solution for power management challenges in both industrial and automotive environments.