EN
  • EN
  • DE

HEF4042BD

Part No HEF4042BD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Quadruple D-latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274027-HEF4042BD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4042BD CAD Model

Description

The HEF4042BD, manufactured by NXP Semiconductors, is a versatile and high-performance CMOS device that belongs to the family of quadruple D-type flip-flops. This integrated circuit is designed to be used in a wide range of digital applications, from simple storage registers to complex sequential logic circuits. Its primary function is to store and maintain the binary information presented to its data inputs whenever the set/reset conditions are not active.

Key Features

  • Logic Family: HEF4000B Series – This series is well-known for its robust and reliable CMOS technology, which ensures low power consumption and high noise immunity.
  • Flip-Flop Type: D-type – The D-type flip-flop captures the value on its data input (D) at the moment of a positive or negative transition of the clock input (CP) and then holds this value until the next triggering event.
  • Output Capability: Standard – The HEF4042BD provides a standard output drive, capable of driving both high and low loads effectively.
  • Power Supply: The device can operate on a power supply range from 3V to 15V, making it suitable for various logic level requirements and ensuring compatibility with other CMOS devices.
  • Package: The product is available in a 16-pin DIP (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting, providing a sturdy connection for prototyping and production.

Applications

The HEF4042BD is a highly adaptable component that can be employed in numerous applications such as:

  • Data storage and retrieval systems
  • Shift registers and counters
  • Control systems
  • Multi-vibrator circuits
  • Logic buffers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4042BD is fabricated with advanced silicon-gate CMOS technology, which not only provides high-speed operation but also ensures stable and reliable performance over time. Customers can expect a product that meets rigorous industry standards for quality and longevity.

You May Also Be Interested in

Sanken
Lowest to $2.0178
Intersil
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $4.7584
Hynix Semiconductor
SLC NAND Flash
Lowest to $4.5392
Hynix Semiconductor
Lowest to $54.1279
M-Tek
Lowest to $3.2617
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 64G-bit 16G/8G x 4-bit/8-bit 153-Pin FBGA
Lowest to $10.0855
Hynix Semiconductor
Lowest to $4.7482
JST Sales America Inc.
Lowest to $124.0170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess