EN
  • EN
  • DE

HEF4052BD

Part No HEF4052BD
Manufacturer NXP / Nexperia
Description Dual 4-channel analogue multiplexer/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179869-HEF4052BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4052BD CAD Model

Description

The HEF4052BD, manufactured by NXP Semiconductors, is a high-quality, versatile multiplexer/demultiplexer integrated circuit that is part of the HEF4000 family. This analog switch utilizes CMOS technology to deliver superior performance for a wide range of applications.

Key Features

  • Dual 4-channel Multiplexing: The HEF4052BD can control two sets of four channels, enabling it to route multiple analog or digital signals in complex circuits.
  • Wide Voltage Range: It operates over a wide supply voltage range from 3V to 15V, making it suitable for various electronic devices and power conditions.
  • Low Power Consumption: The device benefits from CMOS technology, offering reduced power consumption while maintaining high-speed operation.
  • High Noise Immunity: The HEF4052BD exhibits high noise immunity and low error rates, ensuring reliable performance in noisy environments.
  • Binary Addressing: The selection of the desired channel is made through binary addressing, providing ease of control and integration into digital systems.

Applications

The HEF4052BD is ideal for a variety of applications that require signal routing, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal switching

Package and Quality

The device is available in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, simplifying the design and prototyping phases. NXP’s commitment to quality ensures that the HEF4052BD meets stringent industry standards for performance and reliability.

Conclusion

With its combination of dual 4-channel multiplexing, wide voltage range, low power consumption, high noise immunity, and binary addressing, the HEF4052BD from NXP stands out as a robust solution for efficient signal routing in complex electronic systems. Its ease of integration and dependable operation make it an excellent choice for designers and engineers looking to enhance their applications with a reliable multiplexer/demultiplexer IC.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess