EN
  • EN
  • DE

HEF4093BD

Part No HEF4093BD
Manufacturer NXP / Nexperia
Description Quadruple 2-input NAND Schmitt trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179899-HEF4093BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4093BD CAD Model

Description

NXP HEF4093BD Quad 2-Input NAND Schmitt Trigger

The NXP HEF4093BD is a high-performance, integrated circuit that features a quad 2-input NAND Schmitt trigger configuration. This versatile IC is designed for use in a wide range of applications, from wave shaping and noise filtering to creating square waves and complex logic functions. The HEF4093BD is part of NXP's HEF4000 family, which is known for its robust and reliable CMOS technology.

Each of the four independent NAND gates in the HEF4093BD has a Schmitt trigger action on both inputs, which allows for jitter-free output signals even when the input signals are noisy or have slow rise and fall times. This characteristic makes the HEF4093BD particularly useful in applications where signal integrity is paramount.

The device operates over a wide voltage range from 3V to 15V, providing designers with flexibility in various voltage environments. This feature ensures compatibility with other logic families and the ability to be used in both low-voltage and standard-voltage applications. Additionally, the HEF4093BD can source or sink currents, making it suitable for interfacing with TTL (Transistor-Transistor Logic) as well as CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

The NXP HEF4093BD is available in a standard 14-pin DIP (Dual In-line Package), which makes it easy to handle and integrate into a wide range of electronic circuits. The pins are clearly labeled for quick identification and setup, ensuring a hassle-free installation process.

Whether you are designing timing circuits, oscillators, or looking to perform signal conditioning tasks, the NXP HEF4093BD provides a reliable and efficient solution. Its robust construction and proven CMOS technology make it a preferred choice for engineers and hobbyists alike who require a dependable NAND Schmitt trigger for their electronic projects.

With its combination of versatility, ease of use, and high performance, the NXP HEF4093BD is an essential component for any electronics toolkit, offering both quality and functionality in a compact and durable package.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess