Products specifications

Reference Date Code 0316+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 723997-IP4049CX5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4049CX5 CAD Model

Description

Product Overview: NXP IP4049CX5

The NXP IP4049CX5 represents a cutting-edge solution designed for the protection of high-speed interfaces. This product is a testament to NXP's commitment to providing state-of-the-art circuit protection technologies that safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced damage.

Key Features

  • ESD Protection: The IP4049CX5 is engineered to handle ESD pulses, ensuring that your high-speed interfaces are shielded against transient voltage spikes that can cause irreparable damage to the electronic components.
  • High-Speed Interface Compatibility: This device is optimized for high-speed data lines, making it an ideal choice for protecting interfaces such as USB 2.0, HDMI, LVDS, and others that require both signal integrity and robust protection.
  • Low Capacitance: With its low loading capacitance, the IP4049CX5 minimizes signal attenuation, thereby maintaining the integrity and speed of data transmission without compromising on protection.
  • Multi-Line Protection: The product offers protection for multiple lines, which means fewer components are needed for comprehensive coverage, leading to savings in both space and cost.

Applications

The versatility of the NXP IP4049CX5 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Networking devices and infrastructure
  • High-definition multimedia interfaces
  • Portable electronics where space and power conservation are critical

Technical Specifications

The IP4049CX5 boasts an impressive array of technical specifications that ensure reliable protection for your devices:

  • Low clamping voltage
  • High surge current capability
  • Compliance with IEC standards for ESD protection
  • Space-saving package for PCB efficiency

In conclusion, the NXP IP4049CX5 is a comprehensive ESD protection solution for high-speed data interfaces, blending performance, efficiency, and reliability. It is an essential component for any design where electronic interface protection is a priority.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0774 $53.8700
115+ $0.8840 $101.6600
180+ $0.8564 $154.1520
245+ $0.8288 $203.0560
315+ $0.8012 $252.3780
420+ $0.7183 $301.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention