EN
  • EN
  • DE

MC68340CAG25E

Part No MC68340CAG25E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU M683XX 25MHZ 144LQFP / CPU32 Microprocessor IC series 1 Core, 32-Bit 25MHz 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Additional Interfaces USART
Base Product Number MC683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935322597557,MC68340CAG25E-ND,2832-MC68340CAG25E
Standard Package 300
Win Source Part Number 1077487-MC68340CAG25E
Ultra Librarian 3D Model Ultra Librarian MC68340CAG25E CAD Model

Description

The MC68340CAG25E is a high-performance integrated processor from NXP Semiconductors, designed to cater to the demanding requirements of embedded control applications. This microprocessor is a member of the M68000 family and is known for its exceptional versatility and efficiency.

At the heart of the MC68340CAG25E lies a 32-bit CPU32 core, which is a derivative of the venerable Motorola 68000 microprocessor. This core operates at a clock speed of 25 MHz, providing a balanced combination of processing power and energy efficiency. The CPU32 core is complemented by a range of integrated peripherals that enhance the functionality of the processor and reduce the need for additional external components.

One of the standout features of the MC68340CAG25E is its integrated DMA controller, which facilitates high-speed data transfers without burdening the CPU. This is particularly useful in applications where large amounts of data need to be moved quickly and efficiently, such as in industrial control systems or communication devices.

The processor also includes a versatile timer module that supports a variety of timing and counting functions. This module is essential for tasks that require precise timing, such as motor control or real-time event monitoring. Additionally, the MC68340CAG25E boasts a serial communication interface, providing a reliable means of data exchange with other devices in a system.

The MC68340CAG25E is designed with system integration in mind. It features a dynamic bus sizing capability that allows it to interface with 8-bit, 16-bit, or 32-bit memory and peripherals, making it a flexible choice for a wide range of applications. Furthermore, its modular architecture means that developers can easily customize the processor to meet the specific needs of their applications.

Overall, the NXP MC68340CAG25E is a robust and reliable processor that offers an optimal blend of performance, integration, and flexibility. It is an excellent choice for engineers and designers looking to create sophisticated embedded systems that require dependable processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess