Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 144-BCQFP
Supplier Device Package 144-CQFP (26.77x26.77)
Additional Interfaces USART
Family Part Number MC68340
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1218869-MC68340FE16E
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68340FE16E CAD Model

Description

NXP MC68340FE16E Integrated Processor

The NXP MC68340FE16E is a high-performance integrated processor that combines the versatility of a 32-bit central processing unit with the flexibility of a high-speed static design. This processor is a member of the 68000 family, which is renowned for its powerful instruction set and the ability to handle complex computing tasks efficiently.

At the core of the MC68340FE16E is the CPU32, which is an advanced 32-bit microprocessor that provides a solid foundation for both real-time and multitasking applications. The processor operates at a frequency of 16 MHz, delivering the computational power required for embedded control systems, industrial automation, and communication devices.

This integrated processor is equipped with a variety of on-chip peripherals that enhance its functionality. These include a DMA (Direct Memory Access) controller, timer modules, and a serial communication interface, which simplifies the design of complex systems by reducing the need for additional external components. The DMA controller streamlines data transfers between memory and peripherals without burdening the CPU, thus improving the overall system throughput.

The MC68340FE16E also features a System Integration Module (SIM40), which provides support for system-level functions such as chip select logic, interrupt control, and bus arbitration. This integration helps to minimize system costs and power consumption, while also simplifying the design process.

Designed with an emphasis on compatibility, the MC68340FE16E can easily interface with other members of the 68000 microprocessor family. This allows for seamless integration into existing systems and facilitates future upgrades or expansions. The processor is packaged in a 132-pin PQFP (Plastic Quad Flat Pack), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

Overall, the NXP MC68340FE16E is a robust and reliable choice for designers looking to create sophisticated systems that require a high-performance processor with integrated peripherals. Its combination of processing power, on-chip features, and system integration capabilities make it an ideal solution for a wide range of embedded applications.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention