EN
  • EN
  • DE

MPC8306SCVMADDCA

Part No MPC8306SCVMADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 369BGA / MPU PowerQUICC II Pro RISC 32bit 0.09um 266MHz 369-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 369-LFBGA
Manufacturer Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Win Source Part Number 789251-MPC8306SCVMADDCA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8306SC
Introduction Date December 08, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8306SCVMADDCA CAD Model

Description

NXP MPC8306SCVMADDCA Overview

The NXP MPC8306SCVMADDCA is a versatile and powerful PowerQUICC II Pro processor designed to cater to a wide range of embedded applications. This integrated communications processor is based on the e300 core and built on Power Architecture technology, ensuring efficient processing and high-speed connectivity for industrial, automotive, and consumer markets.

Key Features

  • Core: The processor features a high-performance e300 core that operates at speeds up to 266 MHz, providing the computational power needed for complex tasks and applications.
  • Memory Support: It comes with integrated memory controllers that support DDR2 SDRAM, allowing for fast and reliable access to memory.
  • Connectivity: With dual integrated Fast Ethernet Controllers, the MPC8306SCVMADDCA ensures rapid and dependable network connections, making it ideal for communication-intensive tasks.
  • Peripheral Support: The processor includes a variety of peripheral interfaces such as USB 2.0, UART, SPI, and I2C, offering flexibility in connecting external devices and modules.
  • Security: Enhanced with security features, the device provides encryption and secure boot capabilities to protect sensitive data and ensure system integrity.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8306SCVMADDCA is suitable for applications where low power consumption is crucial.

Applications

The NXP MPC8306SCVMADDCA is a versatile processor that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and telematics
  • Networking equipment such as gateways and routers
  • Embedded computing for consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the MPC8306SCVMADDCA is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of industrial and automotive environments.

Conclusion

In summary, the NXP MPC8306SCVMADDCA is a robust and reliable processor that provides the necessary features for a wide array of applications. Its combination of processing power, connectivity options, and security features make it an excellent choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess