EN
  • EN
  • DE

MPF7100BVMA1ES

Part No MPF7100BVMA1ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC I.MX8XL / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345902-MPF7100BVMA1ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BVMA1ES CAD Model

Description

Introducing the MPF7100BVMA1ES from NXP

The MPF7100BVMA1ES is a state-of-the-art product from NXP Semiconductors, a leader in the development of secure connectivity solutions for embedded applications. This advanced microprocessor is designed to cater to the increasing demands of modern embedded systems, offering a perfect blend of performance, power efficiency, and security features.

High-Performance Processing

At the heart of the MPF7100BVMA1ES lies a powerful processing core that is capable of handling complex computations and multitasking with ease. This makes it ideal for applications that require robust performance, such as industrial control systems, automotive electronics, and smart home devices. The processor is engineered to deliver high-speed operation while maintaining energy efficiency, ensuring that your application can run smoothly without consuming excessive power.

Advanced Security Features

NXP understands the importance of security in today's interconnected world. The MPF7100BVMA1ES comes equipped with a suite of security features designed to protect your system against unauthorized access and tampering. These security measures are essential for applications that handle sensitive data, providing peace of mind that your information is safe and secure.

Connectivity and Integration

With the rise of the Internet of Things (IoT), connectivity has become a critical aspect of modern electronics. The MPF7100BVMA1ES supports a range of communication protocols, allowing for seamless integration into existing networks and easy connection with other devices. Whether you're looking to build a connected home appliance or a sophisticated industrial machine, this processor has the capabilities to support your connectivity needs.

Reliability and Durability

NXP's commitment to quality means that the MPF7100BVMA1ES is built to last. It is designed to withstand the rigors of real-world use, operating reliably in a variety of environmental conditions. Whether deployed in a temperature-controlled office or exposed to the extremes of an outdoor setting, this microprocessor is up to the task.

In summary, the MPF7100BVMA1ES from NXP is a versatile and powerful microprocessor that offers a comprehensive set of features for your embedded applications. Its combination of performance, security, and connectivity makes it an ideal choice for developers looking to create sophisticated and secure systems.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1220 $64.4880
8+ $13.2283 $105.8264
12+ $12.8149 $153.7788
17+ $12.4016 $210.8272
21+ $11.9882 $251.7522
28+ $10.7480 $300.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess