EN
  • EN
  • DE

MPX5050GP

Part No MPX5050GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS 7.25 PSI MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module
Manufacturer NXP
Series MPX5050
Package Tray
Operating Temperature Range -40°C ~ 125°C
Package 6-SIP Module
Family Name MPX5050
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928011-MPX5050GP
Ultra Librarian 3D Model Ultra Librarian MPX5050GP CAD Model

Description

Overview of NXP MPX5050GP Pressure Sensor

The NXP MPX5050GP is a highly accurate piezoresistive pressure sensor designed for a wide range of applications, including but not limited to medical systems, industrial controls, and pneumatic systems. This integrated pressure sensor provides a very stable output over a wide temperature range and is particularly suited for applications where users require a reliable and consistent performance.

Key Features

  • Pressure Range: The MPX5050GP sensor is designed to measure pressure from 0 to 50 kPa (0 to 7.25 PSI), making it versatile for various mid-range pressure sensing applications.
  • Integrated Signal Conditioning: This sensor includes temperature compensation and calibration, which are integrated on-chip. The output is a proportional voltage, making it easy to interface with readout electronics.
  • Accuracy: It offers an impressive accuracy of ±2.5% Maximum Error over 0° to 85°C, ensuring reliable readings for critical applications.
  • Dual Port: The MPX5050GP comes with a dual port configuration, which allows for differential pressure measurements. This can be particularly useful for flow measurement and other applications where differential pressure data is required.

Applications

The MPX5050GP can be used in a variety of applications including:

  • Medical devices such as blood pressure monitors
  • Level indicators for water tanks or fuel systems
  • Air flow sensors in HVAC systems
  • Industrial process control systems
  • Altitude and barometric pressure measurement

Technical Specifications

  • Supply Voltage: 4.85 to 5.35 V
  • Operating Temperature: -40°C to +125°C
  • Package: The MPX5050GP is available in a 6-pin SIP (Single Inline Package), which is ideal for PCB mounting and space-constrained applications.

Whether you are developing a sophisticated industrial system or a simple water level detector, the NXP MPX5050GP offers a reliable solution for your pressure sensing needs. Its robust design and integrated features reduce the need for external components, simplifying the design and development process for engineers and product designers.

You May Also Be Interested in

Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0781 $70.1562
4+ $28.7820 $115.1280
6+ $27.8826 $167.2956
8+ $26.9831 $215.8648
10+ $26.0837 $260.8370
13+ $23.3854 $304.0102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess