The NXP NE615D is a high-performance, low-power double-balanced mixer and oscillator designed to provide exceptional RF performance in a wide range of applications. This integrated circuit is part of NXP's renowned range of products for RF signal processing and is suitable for use in communications equipment, such as cellular phones, radios, and other wireless systems.
Key Features
- High Sensitivity: The NE615D offers excellent sensitivity, making it ideal for receiving weak signals in noisy environments.
- Low Voltage Operation: This device operates at a low voltage, which helps to conserve power in battery-operated devices.
- Integrated Oscillator: The inclusion of an on-chip oscillator simplifies the design process by reducing the number of external components required.
- Double-Balanced Mixer: The double-balanced mixer design ensures good port-to-port isolation and low intermodulation distortion.
- Broad Frequency Range: The NE615D is capable of operating over a wide frequency range, making it versatile for various applications.
Applications
The NE615D is adept at handling multiple applications, including but not limited to:
- High-frequency and VHF receivers
- Cellular telephones
- Wireless communication devices
- Professional mobile radios
- RF data links
Technical Specifications
The NE615D is designed to meet the rigorous demands of modern RF systems. Some of its key technical specifications include:
- Supply Voltage: 2.7V to 8.0V
- Typical Conversion Gain: 12 dB
- Input IP3: +15 dBm
- IF Frequency: Up to 200 MHz
- RF Frequency Range: 100 MHz to 1 GHz
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the NE615D is no exception. It is manufactured to the highest standards to ensure consistent performance and durability even in the most challenging conditions.
For more detailed information, datasheets, and support, customers are encouraged to visit the official NXP website or contact their support team.