Products specifications Report Issue?

Win Source Part Number 1024850-OM5234FBB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OM5234FBB CAD Model

Description

The OM5234FBB is a highly integrated and robust product from NXP, a leading semiconductor company known for its innovative and reliable solutions. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors where performance and durability are crucial.

Key Features

  • High Performance: At the heart of the OM5234FBB is a powerful processing unit capable of handling complex computations and tasks efficiently, making it ideal for demanding applications.
  • Advanced Connectivity: With built-in support for various communication protocols, this product ensures seamless integration with other components and systems, facilitating data exchange and interoperability.
  • Robust Design: Engineered to withstand harsh environments, the OM5234FBB is built to endure extreme temperatures, vibrations, and other challenging conditions without compromising its functionality.
  • Energy Efficient: Despite its high performance, the OM5234FBB is designed to be energy-efficient, reducing power consumption and heat generation, which is critical for sustainable and cost-effective operations.

Applications

The versatility of the OM5234FBB allows it to be used across various applications. It is particularly suited for:

  • Automotive control units
  • Industrial automation systems
  • Embedded control systems
  • High-speed communication interfaces

Technical Specifications

Parameter Value CPU Core High-performance processor core Operating Temperature -40°C to +85°C Package Durable and compact packaging Power Supply Low voltage operation Communication Protocols Multiple protocol support

With its blend of performance, connectivity, and ruggedness, the OM5234FBB from NXP stands out as a superior choice for designers and engineers looking to develop advanced systems with confidence in their reliability and longevity.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention