Products specifications

Manufacturer NXP
Win Source Part Number 1235930-PCA9518D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9518D CAD Model

Description

NXP PCA9518D I²C-bus repeater

The PCA9518D is a sophisticated integrated circuit from NXP Semiconductors designed to enhance I²C-bus signal capabilities for extended-range communications. This robust I²C-bus repeater allows for the connection of multiple devices over long bus lines by buffering both the data (SDA) and the clock (SCL) lines, effectively isolating the capacitance of one segment of the bus from another. This results in more devices on the bus and longer total bus length, making the PCA9518D an ideal solution for complex embedded systems.

Operating from a supply voltage ranging from 2.3V to 5.5V, this repeater is suitable for interfacing with both standard and fast-mode I²C devices and multiple masters. The PCA9518D can support bus speeds of up to 400 kHz, which ensures compatibility with a wide array of I²C applications. Its 5-channel structure enables the connection of up to five segments of the I²C-bus and can isolate a non-operational segment to maintain bus activity without system interruption.

The device's unique design includes channel selection via an A0, A1, and A2 address input, which provides the flexibility to add multiple PCA9518Ds to a system. This feature is particularly useful for complex systems that require multiple bus segments. Moreover, the PCA9518D incorporates hot-swap capabilities, allowing devices to be inserted or removed from the bus without powering down the system.

With its built-in voltage level translation, the PCA9518D facilitates the connection of devices operating at different voltage levels, which is essential for multi-voltage systems. Additionally, the device is equipped with an enable input that can be used to control the repeater's operation and to reset the I²C-bus logic in case of a system hang-up.

Packaged in a compact SOIC-20 format, the PCA9518D is an excellent choice for space-constrained applications that require reliable I²C-bus communication over greater distances or with a large number of devices. Its advanced features ensure that it is a versatile and indispensable component in the design of complex electronic systems.

For more detailed information and application-specific advice, refer to the NXP PCA9518D datasheet and support resources, which provide comprehensive technical specifications and usage guidelines.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention