Introducing the PCA9634 8-bit Fm+ I²C-bus LED Driver from NXP
The PCA9634 from NXP Semiconductors is a highly efficient 8-bit LED driver, designed to control multiple LEDs with precision and ease. Utilizing the fast-mode plus (Fm+) I²C-bus interface, this driver is an ideal solution for advanced lighting systems in a variety of applications, ranging from status indicators to backlights and general-purpose LED illumination.
With its 8-bit resolution, the PCA9634 provides individual brightness control for each connected LED, allowing for intricate lighting patterns and intensity variations. This level of control is perfect for creating nuanced visual effects or for adjusting the brightness levels to suit different environmental conditions.
Key Features:
- Programmable LED intensity: Each of the 8 LED outputs can be programmed at 256 different intensity levels, enabling detailed dimming control.
- Group dimming and blinking: The PCA9634 supports group dimming and blinking that can be used for both power saving and signaling effects.
- Output drive capability: The device can sink up to 25 mA on each output, with a maximum total sink current of 160 mA, making it suitable for driving a wide array of LED configurations.
- Supply voltage range: It operates on a power supply range of 2.3 V to 5.5 V, accommodating various system power requirements.
- Output current adjustment: Through external resistors, users can adjust the output current for each LED channel.
- Open-drain active LOW Output Enable (OE) input: This feature allows hardware blinking and dimming synchronization across multiple devices.
- Software programmable LED all-call address: This allows all PCA9634 devices to be controlled simultaneously.
The PCA9634 is also equipped with a built-in oscillator for PWM control which eliminates the need for an external clock, simplifying the design and reducing component count. Additionally, the device features an active low output enable (OE) pin that can be used to quickly disable all outputs, providing a convenient method for power saving or for implementing a global dimming effect.
Whether you're designing a sophisticated industrial control panel, a modern home lighting solution, or an eye-catching commercial display, the PCA9634 from NXP offers a flexible and powerful LED driving capability that can elevate the visual impact of your project.