EN
  • EN
  • DE

M74HC192RM13TR

Part No M74HC192RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTR DECADE U/D SYNC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 55MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073022-M74HC192RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC192RM13TR CAD Model

Description

Product Overview: M74HC192RM13TR

The M74HC192RM13TR is a high-performance integrated circuit manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular product is a part of the HC family, which is characterized by high speed and low power consumption, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: The M74HC192RM13TR is a synchronous up/down binary counter. It is designed to count sequences of binary numbers in either direction, providing exceptional versatility in digital circuits.
  • Supply Voltage: It operates at a wide range of supply voltages from 2V to 6V, accommodating various levels of power requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Count Frequency: This device boasts a high count frequency, which makes it an excellent choice for high-speed counting applications.
  • Output Capability: The outputs are capable of driving 10 LSTTL loads, which means they can handle a decent amount of current without additional buffering, providing strong signal driving capabilities.
  • Packaging: The M74HC192RM13TR comes in a compact, surface-mount package, specifically in a SO-16 package type. This allows for efficient use of board space and is well-suited for automated assembly processes.

Applications

The versatile nature of the M74HC192RM13TR makes it ideal for a variety of applications, including:

  • Automated industrial electronics
  • Consumer electronics
  • Counting systems
  • Timing circuits
  • Embedded systems

Quality and Reliability

STMicroelectronics ensures that the M74HC192RM13TR meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes to guarantee performance in demanding conditions. Users can trust this product for long-term operation and stability in their electronic projects.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental sustainability, the M74HC192RM13TR is designed with eco-friendly considerations. It complies with RoHS (Restriction of Hazardous Substances) directives and is free from lead and other harmful substances, making it a responsible choice for electronics developers who are mindful of their environmental impact.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess