EN
  • EN
  • DE

ATXMEGA64C3-AUR

Part No ATXMEGA64C3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® XMEGA® C3
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA64C3-AURTR-ND, 1611-ATXMEGA64C3-AURDKRINACTIVE, ATXMEGA64C3AUR, 1611-ATXMEGA64C3-AURCT, ATXMEGA64C3-AURCT, ATXMEGA64C3-AURTR, 1611-ATXMEGA64C3-AURTR, 1611-ATXMEGA64C3-AURDKR-ND, ATXMEGA64C3-AURDKR, 1611-ATXMEGA64C3-AURDKR, 1611-ATXMEGA64C3-AURTRINACTIVE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862632-ATXMEGA64C3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64C3-AUR CAD Model

Description

Microchip Technology's ATXMEGA64C3-AUR

The ATXMEGA64C3-AUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed for advanced applications, this microcontroller is perfect for projects that require a perfect blend of power efficiency and processing capabilities.

At the heart of the ATXMEGA64C3-AUR is a powerful AVR CPU that runs at a maximum frequency of 32MHz. It boasts a rich feature set, including 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, ensuring ample space for complex applications and data storage. The device operates at a voltage range of 1.6V to 3.6V, which allows for flexible power management and is ideal for battery-operated devices.

One of the standout features of this microcontroller is its advanced analog capabilities. It includes a 12-bit, 2MSPS Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor data acquisition. Additionally, the ATXMEGA64C3-AUR comes with two Digital-to-Analog Converters (DACs), a multitude of communication interfaces such as USART, SPI, and I2C, and a Full-Speed USB 2.0 device interface for robust connectivity options.

For developers looking to maximize system integrity and safety, the ATXMEGA64C3-AUR offers a range of features, including a hardware-based data encryption/decryption engine, a cyclic redundancy check (CRC) generator, and a true random number generator (TRNG). These security features make the microcontroller an excellent choice for applications requiring secure data exchange and storage.

Furthermore, the device supports event system and DMA channels, which enable inter-peripheral communication without CPU involvement, thus offloading tasks from the CPU and increasing system efficiency. With its extensive peripheral set and low power consumption, the ATXMEGA64C3-AUR is highly suited for applications in industrial control, consumer electronics, medical devices, and many other fields that demand high performance and low-power operation.

The ATXMEGA64C3-AUR is available in a 64-pin TQFP package and is fully supported by Microchip's development tools, making it easy to integrate into your next project. Choose this microcontroller for a balance of power, performance, and energy efficiency in your advanced embedded designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2300 $61.3800
13+ $9.5700 $124.4100
19+ $9.2400 $175.5600
27+ $8.5800 $231.6600
35+ $8.2501 $288.7535
44+ $7.9201 $348.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess