Product Overview: NXP HEF4526BP Programmable 4-Bit Binary Down Counter
The NXP HEF4526BP is a high-performance, programmable 4-bit binary down counter integrated circuit, designed for use in a wide range of digital applications. This versatile component is manufactured by NXP Semiconductors, a trusted name in the electronics industry, known for their innovative and reliable products.
Key Features
- Programmable Counter: The HEF4526BP can be programmed to count down from any binary number between 0000 and 1111, making it highly adaptable for various counting tasks.
- Binary Output: It provides a 4-bit binary output which can be easily interfaced with other digital components in a system.
- Multiple Modes of Operation: This IC supports both the free-running and single-cycle counting modes, offering flexibility in application design.
- Reset Function: A master reset function allows the counter to be quickly set back to its initial state, ensuring efficient and predictable operation.
- High-Speed Operation: Designed for fast count operations, the HEF4526BP is suitable for high-speed computing tasks.
- Durable Construction: Encased in a robust plastic DIP (Dual In-line Package), the HEF4526BP is designed for durability and long-term reliability.
Applications
The HEF4526BP is ideal for a variety of applications, including:
- Digital timers and clocks
- Frequency dividers
- Event counters in computing and gaming
- Industrial control systems
- Sequential control circuits
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3V to 15V
Count Frequency (max)
Dependent on V<sub>CC
Operating Temperature
-40°C to +85°C
Package Type
DIP-16
With its robust design and programmability, the NXP HEF4526BP is a reliable choice for developers and engineers looking for a versatile down counter for their digital systems.