EN
  • EN
  • DE

BUF20800AIDCPRE4

Part No BUF20800AIDCPRE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case HTSSOP3
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709794-BUF20800AIDCPRE4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUF20800AIDCPRE4 CAD Model

Description

Product Overview: BUF20800AIDCPRE4 from Texas Instruments

The BUF20800AIDCPRE4 is a high-precision, programmable voltage reference buffer from Texas Instruments, designed to deliver high accuracy and low noise performance for a variety of applications. This advanced integrated circuit is part of TI's extensive family of power management solutions, specifically engineered to meet the rigorous demands of precision analog circuits.

Key Features

  • High Accuracy: The BUF20800AIDCPRE4 boasts an impressive level of accuracy, making it ideal for critical applications where precision is paramount.
  • Low Noise: Engineered to minimize noise, this device ensures a clean and stable output, which is essential for sensitive analog circuits.
  • Programmable: Flexibility is at the forefront of this device's design, featuring programmability that allows for customization to specific application requirements.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various system designs and ensuring compatibility with a range of other components.

Applications

The BUF20800AIDCPRE4 is versatile and can be utilized in multiple applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Precision instrumentation
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, the BUF20800AIDCPRE4 is manufactured to the highest quality standards. It is designed to deliver reliable performance over an extended temperature range, ensuring it can withstand challenging environmental conditions.

Technical Specifications

  • Package: The device is available in a VSON-16 package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates effectively across a wide temperature range, maintaining its performance characteristics in diverse operating conditions.

In conclusion, the BUF20800AIDCPRE4 from Texas Instruments is a top-tier solution for designers seeking a high-precision, low-noise, and programmable voltage reference buffer. Its robust feature set and flexibility make it an excellent choice for a wide array of precision analog applications requiring the utmost in performance and reliability.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7363 $53.8904
19+ $5.5273 $105.0187
29+ $5.3545 $155.2805
39+ $5.1818 $202.0902
50+ $5.0091 $250.4550
67+ $4.4909 $300.8903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess