EN
  • EN
  • DE

MAX2986CXE+

Part No MAX2986CXE+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description MAX2986CXE+ / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 702812-MAX2986CXE+
Ultra Librarian 3D Model Ultra Librarian MAX2986CXE+ CAD Model

Description

The MAX2986CXE+ from Maxim Integrated is a state-of-the-art Powerline Communication (PLC) System-on-Chip (SoC) designed to provide robust communication over existing electrical wiring. This innovative solution is ideal for a variety of applications including home automation, industrial control, and smart energy management.

Key Features

  • Integrated Analog Front-End (AFE) and Line Driver
  • Support for multiple standard and proprietary protocols
  • High-speed data rates up to 10Mbps
  • Advanced error correction and encryption for secure data transmission
  • Low-power operation with a variety of power-saving modes
  • Extended temperature range: -40°C to +85°C
  • Available in a compact 36-pin SSOP package

Product Description

The MAX2986CXE+ integrates a high-performance PLC modem with a line driver, making it a comprehensive solution for data communication over power lines. It is capable of operating over a wide frequency range, which allows for flexibility in addressing various communication standards and custom protocols.

This device is engineered to ensure reliable communication in noisy electrical environments, featuring advanced signal processing techniques that enhance data integrity. The MAX2986CXE+ boasts high data rates, making it suitable for applications that require fast and efficient data transfer.

Security is a critical aspect of modern communication systems, and the MAX2986CXE+ addresses this need with built-in encryption algorithms to protect data privacy and integrity. Additionally, its error correction capabilities ensure that data is transmitted accurately, even in the presence of disturbances on the power line.

Power efficiency is another hallmark of the MAX2986CXE+, offering various power-saving modes to reduce energy consumption when the device is inactive. This makes it an environmentally friendly choice for energy-conscious applications.

Designed for durability, the MAX2986CXE+ operates reliably across a broad temperature range, making it suitable for industrial environments where extreme temperatures are common. Its compact form factor allows for easy integration into existing designs without requiring significant space.

In summary, Maxim Integrated's MAX2986CXE+ is a versatile and reliable PLC SoC that meets the demands of modern communication needs over power lines. Its combination of speed, security, and power efficiency makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess