EN
  • EN
  • DE

UC5603DP

Part No UC5603DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 5V SCSI TERMINATOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 3.8 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 117208-UC5603DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5603DP CAD Model

Description

Product Overview: Texas Instruments UC5603DP

The Texas Instruments UC5603DP is a specialized integrated circuit designed to enhance the performance and reliability of electronic systems. This robust component is part of the company's extensive line of power management solutions, and it is particularly well-suited for applications that demand precise voltage regulation and protection features.

Key Features

  • High Accuracy: The UC5603DP offers precise voltage regulation, ensuring that connected components receive a stable and accurate supply of power, which is crucial for maintaining the integrity of electronic systems.
  • Thermal Protection: With built-in thermal protection, the device can safeguard itself and the system from potential damage caused by overheating, thus enhancing the product's longevity and reliability.
  • Overcurrent Protection: This feature helps prevent damage to the circuit by cutting off the power in the event of an overcurrent situation, thereby adding an extra layer of safety to the system.
  • Low Quiescent Current: The UC5603DP is designed to have a low quiescent current, which minimizes the power consumption when the device is in a standby state, making it suitable for energy-sensitive applications.
  • Versatility: The device is capable of interfacing with a wide range of microprocessors and other digital systems, ensuring compatibility with a diverse array of electronic products.

Applications

The UC5603DP is ideal for use in various high-performance applications, including:

  • Server and Telecom Power Supplies
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices and Battery Management

With its robust feature set and Texas Instruments' commitment to quality, the UC5603DP is a reliable choice for engineers and designers looking to incorporate a dependable power management solution into their electronic designs. The device's compact package and comprehensive protection features make it a versatile component that can meet the stringent requirements of modern electronic applications.

Product Specifications

The UC5603DP is offered in a standardized package, and its datasheet provides detailed specifications, including pin configurations, electrical characteristics, and recommended operating conditions. For more information, designers should refer to the official Texas Instruments documentation and support resources.

You May Also Be Interested in

Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4233 $51.3864
19+ $5.2704 $100.1376
30+ $5.1057 $153.1710
41+ $4.9410 $202.5810
53+ $4.7763 $253.1439
71+ $4.2822 $304.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess