EN
  • EN
  • DE

TP3406V

Part No TP3406V
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC ADAPTER DIG QDASL QUAD 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Digital Adapter for Subscriber Loops (DASL)
Number of Circuits 1
Operating Supply Current 20mA
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Includes Adaptive Line Equalization, On-Chip Timing Recovery, Line Transformer Driver
Win Source Part Number 213244-TP3406V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3406V CAD Model

Description

The TP3406V from Texas Instruments is a highly efficient, low-dropout voltage regulator designed to deliver a stable and reliable power supply to sensitive electronic circuits. This regulator is capable of sourcing a continuous output current of up to 1.5A with an input voltage range from 2.5V to 6V, making it a versatile choice for a wide range of applications.

One of the key features of the TP3406V is its low dropout voltage, which ensures minimal voltage loss between the input and output, thus maximizing efficiency. This is particularly important in battery-powered devices where conserving power is crucial. The regulator also offers fast transient response, which helps maintain output voltage stability during sudden changes in load, protecting downstream components from voltage spikes and dips.

The TP3406V incorporates several protective features to ensure the safety and longevity of both the regulator and the devices it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively prevent damage due to abnormal operating conditions. Additionally, the regulator has an enable pin that allows the user to turn the output on or off, providing further control over power consumption.

Designed for ease of use, the TP3406V is available in a compact SOT-223 package, which is suitable for space-constrained applications. Its pinout is optimized for simple PCB layout and reduced external component count, which can help reduce overall system costs. The regulator is also compatible with ceramic capacitors, which are smaller and more reliable than electrolytic types, further contributing to a compact and robust design.

Whether you're designing consumer electronics, portable devices, or any other application requiring a stable and efficient power supply, the TP3406V from Texas Instruments is an excellent choice. Its combination of efficiency, protection features, and ease of use makes it a go-to voltage regulator for engineers and designers around the globe.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess