EN
  • EN
  • DE

SN74AS169ADE4

Part No SN74AS169ADE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 75 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259002-SN74AS169ADE4
Ultra Librarian 3D Model Ultra Librarian SN74AS169ADE4 CAD Model

Description

Product Overview: SN74AS169ADE4

The SN74AS169ADE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of demanding digital systems. This advanced 4-bit synchronous up/down binary counter is part of the AS family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) families.

Key Features

  • Synchronous Counting: The SN74AS169ADE4 provides synchronous control of the count through a four-bit binary counting sequence, ensuring precise timing and reliability in digital applications.
  • Up/Down Count Capability: Users can easily configure the counter for either up or down counting, providing flexibility for various counting operations and system design requirements.
  • High-Speed Performance: This device is capable of operating at fast clock rates, making it suitable for high-speed applications that require quick and accurate counting.
  • Direct Clear Function: A direct clear input allows for immediate resetting of the counter to its zero state, which is essential for initialization and error recovery processes.
  • Output Capability: The SN74AS169ADE4 features standard TTL outputs that can drive up to 10 low-power Schottky loads, ensuring compatibility with a wide range of digital systems.
  • Dual Voltage Levels: It operates at the standard 5V power supply voltage, which is common in TTL logic circuits.

Applications

The versatility of the SN74AS169ADE4 makes it well-suited for a variety of applications, including:

  • High-speed computing systems
  • Industrial control counters
  • Precision instrumentation
  • Process control systems
  • Digital timers and clocks

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AS169ADE4 is no exception. This device is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards for performance and reliability.

Ordering Information

The SN74AS169ADE4 is available in a standard 16-pin plastic small-outline package, ensuring ease of integration into a wide array of PCB designs. For ordering, availability, and detailed specifications, visit the Texas Instruments website or contact an authorized distributor.

Note: It is always recommended to consult the latest datasheets and product guides for the most current information regarding the use and specifications of the SN74AS169ADE4.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4695 $50.8170
15+ $6.9494 $104.2410
23+ $6.7322 $154.8406
31+ $6.5150 $201.9650
40+ $6.2979 $251.9160
54+ $5.6464 $304.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,615 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess