EN
  • EN
  • DE

74AHC1G4215GWH

Part No 74AHC1G4215GWH
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY 2 15-BIT 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 15
Reset -
Timing -
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number 74AHC1G4215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371213-74AHC1G4215GWH
Ultra Librarian 3D Model Ultra Librarian 74AHC1G4215GWH CAD Model

Description

The 74AHC1G4215GWH is a counter and divider logic IC from Nexperia USA Inc.

  • Series: 74AHC
  • Application: Count and Divide
  • Package: 5-TSSOP
  • Mounting: Surface Mount
  • Temperature Range: -40°C to 125°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Function: Divide-by-2
  • Bits per Element: 15
  • Voltage Supply: 2V to 5.5V
  • Trigger: Negative Edge

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2650 $58.3000
535+ $0.2175 $116.3625
825+ $0.2107 $173.8275
1,135+ $0.2039 $231.4265
1,470+ $0.1970 $289.5900
1,965+ $0.1767 $347.2155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess