EN
  • EN
  • DE

SN74ALS193N

Part No SN74ALS193N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS193
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1094860-SN74ALS193N
Ultra Librarian 3D Model Ultra Librarian SN74ALS193N CAD Model

Description

The SN74ALS193N is a versatile 4-bit synchronous binary up/down counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of TI's Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

With a 4-bit binary incrementer and decrementer, the SN74ALS193N is capable of counting in both directions, providing exceptional flexibility in system design. The device features two count-enable inputs and a ripple carry output for easy expansion to multiple stages without the need for external circuitry.

The counting operation is fully synchronous, meaning all state changes, whether up or down, are initiated by the low-to-high transitions of the clock input. This synchronous design ensures accurate counting sequences and eliminates the potential for error caused by propagation delays, which are common in asynchronous counters.

Another key feature of the SN74ALS193N is the dual-mode operation. It can operate in either binary or BCD (binary-coded decimal) mode, allowing for a wide range of counting applications. The clear function is asynchronous and can be used to reset the counter to zero at any time, regardless of the clock input, ensuring that the system can be quickly initialized or reset as needed.

The SN74ALS193N is packaged in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product designs. Its operating temperature range from 0°C to 70°C ensures reliable performance across various environments.

Whether you're designing digital clocks, counters, frequency dividers, or any application that requires precision counting, the SN74ALS193N from Texas Instruments is a reliable and efficient choice that combines the speed of Schottky technology with the low power consumption of advanced CMOS logic.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess