The SN74ALS1034DR is a high-performance, six-channel buffer and line driver designed by Texas Instruments to meet the demanding requirements of complex digital systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and energy efficiency.
Key Features:
- Logic Type: Hex Non-Inverting Buffer and Line Driver
- Number of Channels: Six independent channels provide flexibility for various applications.
- Output Current: Capable of driving 48 mA at the output, ensuring strong signal transmission over long distances and through capacitive loads.
- Supply Voltage Range: Operates over a wide range of supply voltages from 4.5 V to 5.5 V, compatible with standard TTL levels.
- Power Dissipation: Low power consumption with a typical power dissipation of 20 mW, making it suitable for power-sensitive applications.
- Package: Offered in an SOIC-14 package, which provides a compact footprint for space-constrained applications.
- Operating Temperature: Designed to operate over a broad temperature range from 0°C to 70°C, ensuring reliability across various environmental conditions.
Applications:
The SN74ALS1034DR is versatile and can be used in a wide array of digital applications. It is particularly well-suited for:
- Buffering and driving bus lines in computing and data communication systems.
- Interfacing and signal conditioning between different logic families.
- Driving heavy loads or multiple outputs simultaneously.
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SN74ALS1034DR is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is a testament to Texas Instruments' dedication to providing electronic components that meet the stringent requirements of industrial and commercial applications.