EN
  • EN
  • DE

MAX453ESA+

Part No MAX453ESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703975-MAX453ESA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX453ESA+ CAD Model

Description

Maxim Integrated MAX453ESA+ Product Overview

The Maxim Integrated MAX453ESA+ is a high-performance, low-power, video multiplexer/amplifier that is designed to provide exceptional video signal management for a wide range of applications. This versatile device integrates multiple features into a single chip, making it an ideal solution for video signal routing and processing tasks in professional, commercial, and industrial environments.

Key Features

  • Four Video Inputs: The MAX453ESA+ comes equipped with four high-impedance video inputs, which allows for easy switching between different video sources.
  • Two Buffered Outputs: This device features two buffered outputs that deliver video signals with low distortion and high output current capability, ensuring a clear and stable video presentation.
  • Low Crosstalk: With excellent isolation between channels, the MAX453ESA+ minimizes crosstalk, making it suitable for applications where signal integrity is critical.
  • Low Power Consumption: It operates with a single +5V supply, providing a power-efficient solution that is particularly beneficial for portable and battery-powered systems.
  • High Bandwidth: The device boasts a wide bandwidth, which supports high-resolution video signals without compromising the quality.
  • Single-Supply Operation: The ease of integration is facilitated by its single-supply operation, simplifying the power supply design.

Applications

The MAX453ESA+ is well-suited for various applications, including:

  • Video switching and routing systems
  • Closed-circuit television (CCTV) systems
  • Security and surveillance equipment
  • Video conferencing
  • Studio equipment
  • Video editing systems

With its robust design and reliable performance, the Maxim Integrated MAX453ESA+ video multiplexer/amplifier stands out as a top choice for professionals looking to manage multiple video signals efficiently. Its compact form factor, encapsulated in an 8-pin NSOIC package, ensures that it can be integrated into space-constrained designs without hassle.

Overall, the MAX453ESA+ is a testament to Maxim Integrated's commitment to providing high-quality, innovative solutions for video signal processing needs across various industries.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess