EN
  • EN
  • DE

CD4520BPW

Part No CD4520BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BIN COUNTER DL 4BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371206-CD4520BPW
Ultra Librarian 3D Model Ultra Librarian CD4520BPW CAD Model

Description

The CD4520BPW is a high-quality integrated circuit from Texas Instruments, known for its reliability and versatility in various electronic applications. This dual binary counter IC is part of the 4000 series CMOS logic family, which is renowned for its low power consumption and wide supply voltage range.

Key Features

  • Device Type: Dual Binary Counter
  • Logic Family: CMOS
  • Logic Type: Binary Counter
  • Number of Bits per Element: 4
  • Count Direction: Up
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16

Product Description

The CD4520BPW is a precision-engineered dual binary counter that consists of two identical, internally synchronous 4-stage counters. This IC is designed to count up from zero to fifteen (0-15) in binary, with the count advancing on the rising edge of the clock signal. Each counter has an independent clock input (CP) and reset input (MR) to initiate the counting process. When the reset input is high, the counter resets to zero.

One of the distinctive features of the CD4520BPW is its wide operating voltage range, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This flexibility allows the device to be used in a variety of digital applications, including timers, frequency dividers, and other sequential logic circuits.

The TSSOP-16 (Thin Shrink Small Outline Package) provides a compact footprint for space-constrained applications while ensuring reliable electrical connections and excellent thermal performance. The CD4520BPW operates over an extended temperature range, which is crucial for industrial and automotive environments where temperature extremes are common.

In conclusion, the CD4520BPW from Texas Instruments is a robust and versatile component, ideal for designers looking to incorporate a reliable binary counter into their digital systems. Its compatibility with a wide range of supply voltages and logic levels, along with its small package size, make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5091 $50.9100
240+ $0.4177 $100.2480
375+ $0.4047 $151.7625
515+ $0.3916 $201.6740
665+ $0.3786 $251.7690
885+ $0.3394 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess