EN
  • EN
  • DE

MC74HC4020AFL1

Part No MC74HC4020AFL1
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC4020
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883693-MC74HC4020AFL1
Ultra Librarian 3D Model Ultra Librarian MC74HC4020AFL1 CAD Model

Description

Product Overview: MC74HC4020AFL1 from ON Semiconductor

The MC74HC4020AFL1 is a high-performance integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is a member of the high-speed CMOS family and is designed to operate with the same high speed and power efficiency that professionals have come to expect from ON Semiconductor products.

Key Features

  • 14-Stage Binary Counter: The MC74HC4020AFL1 is a ripple-carry binary counter with 14 stages of counting. Its advanced design allows for seamless counting operations in a wide range of applications.
  • High-Speed Performance: With CMOS technology, the device ensures fast count operations, making it suitable for high-speed applications that require reliable time measurement and event counting.
  • Low Power Consumption: True to ON Semiconductor's commitment to energy efficiency, this IC offers low power dissipation, which is ideal for battery-powered or energy-sensitive designs.
  • Wide Operating Voltage Range: The MC74HC4020AFL1 operates over a wide voltage range from 2V to 6V, providing versatility in various circuit environments and compatibility with TTL levels.
  • Output Drive Capability: With the ability to source or sink 4 mA at VCC = 4.5V, the device offers adequate drive capabilities for moderate loads.
  • Standard Pin Configuration: The device comes in a standard pin configuration, which simplifies the PCB design process and is convenient for mass production and prototyping.

Applications

The MC74HC4020AFL1 is a versatile component that can be used in a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Real-Time Clocks
  • Sequential State Machines

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC74HC4020AFL1 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure it meets ON Semiconductor's strict quality criteria.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the MC74HC4020AFL1 from ON Semiconductor is a reliable choice that offers performance, efficiency, and versatility for your counting and timing needs.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8043 $58.8903
51+ $2.3008 $117.3408
78+ $2.2292 $173.8776
108+ $2.1575 $233.0100
139+ $2.0848 $289.7872
186+ $1.8699 $347.8014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess