Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 500 V
Collector Emitter Saturation Voltage 750 mV
Collector Emitter Voltage (VCEO) 400 V
Current Rating 300 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 6 V
Frequency 20 MHz
Gain Bandwidth Product 20 MHz
hFE Min 40
Lead Free Yes
Max Collector Current 300 mA
Max Frequency 20 MHz
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.35 W
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Packaging Tape & Reel (TR)
Polarity NPN
Power Dissipation 1.35 W
Radiation Hardening No
RoHS Compliant
Voltage Rating (DC) 400 V
Win Source Part Number 982958-PZTA44TR
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZTA44TR CAD Model

Description

The NXP PZTA44TR is a high voltage transistor that is an essential component for modern electronic applications requiring efficient amplification and switching. This NTC product is designed to offer superior performance in a compact SOT-223 surface-mount package, ensuring a blend of space-saving design and functionality.

Key Features:

  • Voltage Capacity: The PZTA44TR operates at a collector-emitter voltage (Vceo) of 400V, making it suitable for high voltage applications.
  • Current Handling: This transistor can handle continuous collector currents (Ic) up to 500 mA, providing reliable performance for a wide range of circuits.
  • Power Dissipation: With a total power dissipation (Ptot) of 1.5 W, the PZTA44TR can withstand significant levels of power during operation without compromising its integrity.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 50 MHz, enabling high-speed switching and amplification in various applications.

Applications:

The NXP PZTA44TR is versatile and can be used in a multitude of applications, including:

  • Switching regulators
  • Power management circuits
  • High voltage amplifiers
  • Motor control systems
  • LED drivers
  • Telecommunication circuits

Reliability and Quality:

NXP Semiconductors is known for its commitment to quality and reliability. The PZTA44TR is manufactured with state-of-the-art technology ensuring high reliability and performance for the lifetime of the product. This component is RoHS compliant and is designed to meet the stringent requirements of the industrial and consumer electronics industry.

Environmental Considerations:

As an environmentally conscious company, NXP has designed the PZTA44TR to be lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in green electronics.

Whether you are designing power supplies, lighting systems, or intricate signal processing circuits, the NXP PZTA44TR high voltage transistor is an excellent choice for a robust and reliable electronic component.

You May Also Be Interested in

Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9261B30CB
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,440 pieces
MOQ: 35 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention