EN
  • EN
  • DE

SA5217D

Part No SA5217D
Manufacturer NXP / Nexperia
Description Postamplifier with link status indicator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246050-SA5217D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5217D CAD Model

Description

The NXP SA5217D is a robust, high-performance silicon amplifier designed to meet the demanding requirements of today's complex and varied electronic applications. This versatile amplifier is a perfect fit for applications in the industrial, automotive, and telecommunications sectors, where reliability and efficiency are paramount.

Key Features

  • High Bandwidth: With a wide frequency range, the SA5217D is capable of handling high-speed signals, making it suitable for broadband communications and fast data processing tasks.
  • Low Distortion: The product ensures clear signal amplification with minimal distortion, which is critical for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • High Linearity: The linearity of this amplifier makes it ideal for applications where a precise amplification of the input signal is necessary, such as in RF and IF circuits.
  • Durable: Encased in a robust package, the SA5217D is designed to withstand harsh environments and provide a reliable performance over a wide temperature range.

Applications

The NXP SA5217D is highly adaptable and can be employed in a variety of applications. Its high-speed operation makes it an excellent choice for digital communication systems, while its precision and reliability are ideal for analog signal processing in industrial automation systems. Additionally, the SA5217D can be used in:

  • Wireless infrastructure
  • Professional audio equipment
  • Test and measurement instruments
  • Automotive electronics
  • Medical imaging systems

Technical Specifications

The SA5217D amplifier boasts a range of technical specifications that ensure its suitability for high-performance applications:

Parameter Value Supply Voltage Typically +/- 5V Operating Temperature -40°C to +85°C Package SO-8 Gain Bandwidth Product 1 GHz

For engineers and designers looking for a reliable and high-performing amplification solution, the NXP SA5217D offers an exceptional balance of performance, durability, and versatility.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess