Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246119-SA58631TK
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SA58631
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SA58631TK CAD Model

Description

The SA58631TK is a state-of-the-art audio amplifier developed by NXP Semiconductors, designed to deliver high-quality sound while maintaining energy efficiency. This compact and powerful integrated circuit (IC) is an ideal solution for a wide range of audio applications, from portable devices to home entertainment systems.

Key Features

  • High Efficiency: The SA58631TK operates with a high level of efficiency, which reduces power consumption and extends battery life in portable applications.
  • Low Distortion: It provides a clear and undistorted audio output, ensuring a high-fidelity listening experience.
  • Small Footprint: The compact design of the SA58631TK makes it an excellent choice for space-constrained applications.
  • Heat Dissipation: With its advanced thermal management, the SA58631TK maintains a cooler operating temperature, enhancing reliability and longevity.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, accommodating various power requirements and simplifying system design.

Applications

The versatility of the SA58631TK allows it to be used in numerous audio applications. It is particularly well-suited for:

  • Portable audio devices such as MP3 players and smartphones
  • Wireless speakers and Bluetooth audio systems
  • Home theater systems and soundbars
  • Automotive audio systems

Technical Specifications

The SA58631TK boasts impressive technical specifications that make it a top choice for audio amplification needs:

  • Output Power: It delivers ample power to drive a range of speaker types.
  • Signal-to-Noise Ratio (SNR): Ensures minimal noise interference in the audio signal.
  • Total Harmonic Distortion (THD): Maintains audio integrity by keeping distortion to a minimum.

Conclusion

The SA58631TK from NXP Semiconductors is an exceptional audio amplifier that offers a blend of performance, efficiency, and versatility. Whether for personal or professional use, this IC can enhance the audio experience by providing clear, powerful sound in a highly efficient and reliable package.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €18.9245 €56.7736
6+ €15.5279 €93.1672
10+ €15.0426 €150.4259
13+ €14.5574 €189.2460
17+ €14.0721 €239.2257
22+ €12.6164 €277.5611
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention