EN
  • EN
  • DE

SC900950AE

Part No SC900950AE
Manufacturer NXP / Nexperia
Catalog Unclassified
Description SOLENOID DRIVER, 8 DRV, MOTOR PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP
Series *
Package Tray
Product Status Active
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1091744-SC900950AE
Ultra Librarian 3D Model Ultra Librarian SC900950AE CAD Model

Description

The NXP SC900950AE is a sophisticated and versatile automotive microcontroller that forms a crucial part of modern vehicle electronics. Designed to meet the rigorous demands of automotive applications, this microcontroller offers a perfect blend of processing power, reliability, and energy efficiency, making it an ideal choice for a wide range of in-vehicle systems.

Key Features

  • Advanced Processing Core: At the heart of the SC900950AE is a powerful processing core that ensures smooth and efficient handling of complex tasks. This enables the microcontroller to process data from sensors and other inputs quickly, providing real-time responses that are essential for automotive safety and performance.
  • Robust Memory Architecture: Equipped with a generous amount of memory, including both flash and RAM, the SC900950AE can store and execute large applications with ease. Its memory architecture is designed for optimal data throughput and integrity, ensuring that applications run reliably and without errors.
  • Enhanced Connectivity: With a range of communication interfaces, the SC900950AE offers excellent connectivity options. It supports various protocols essential in automotive applications, such as CAN, LIN, and SPI, facilitating seamless integration with other vehicle systems.
  • Automotive-Grade Design: The SC900950AE is built to withstand the harsh conditions commonly found in automotive environments. It operates reliably over a wide temperature range and is resistant to the vibrations and electrical disturbances that occur in vehicles.
  • Low Power Consumption: Energy efficiency is a key consideration in automotive design, and the SC900950AE excels in this area. Its low power consumption helps to reduce the overall energy demands of the vehicle, contributing to better fuel efficiency and reduced emissions.

Applications

The NXP SC900950AE is suitable for a multitude of automotive applications, including but not limited to engine control units (ECUs), transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robustness and adaptability make it a go-to microcontroller for automotive engineers looking to enhance vehicle performance and safety.

Whether you are developing systems for the latest electric vehicles or improving the electronics of traditional combustion engine cars, the NXP SC900950AE provides the reliability and performance needed to drive automotive innovation forward.

You May Also Be Interested in

Others
Lowest to $0.0099
Others
Lowest to $0.1640
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $10.5937
Others
Lowest to $79.8232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5811 $62.9055
12+ $10.3229 $123.8748
18+ $10.0004 $180.0072
24+ $9.6777 $232.2648
31+ $9.3552 $290.0112
42+ $8.3874 $352.2708
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess